Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
5,243
in stock
|
Buy Now | |
Rapid Electronics
from US$1.86
|
5,243
in stock
|
Buy Now | |
Chip One Stop
from US$2.15
|
5,243
in stock
|
Buy Now | |
Distrelec
from US$1.82
|
5,243
in stock
|
Buy Now | |
Future Electronics
from US$1.95
|
-
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
RS Americas
from US$2.47
|
-
|
Buy Now | |
element14
from US$2.50
|
-
|
Buy Now | |
Avnet Asia
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$1.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keyed | No |
---|---|
Number of Positions | 26 |
Number of Rows | 2 |
Stackable | No |
Number of Ports | 1 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Height Above PC Board | .211in, 5.35mm |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .8mm, .031in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mounting Style | Surface Mount |
Circuit Application | Signal |
Packaging Method | Package, Box |
封装数量 | 400 |
Shell | Without |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Product Grouping | Mini-SAS |
Sealable | No |
Receptacle Configuration | Mini-SAS |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
I/O Connectors External Ra Recept 26 Pos |Amp Te Connectivity 1761987-7 | Newark Electronics |
I/O Connectors External RA Recept 26 Pos | Rapid Electronics |
TE Connectivity - AMP SASRecep Conn Assm Right Angle26P | Distrelec |
I/O CONN, MINI SAS, 26POS, 1PORT | Farnell |
26 Position Receptacle | Future Electronics |
Conn SATA RCP 26 POS 0.8mm Solder RA SMD 26 Terminal 1 Port T/R | Avnet America |
Connector Assembly, EVERCLEAR, Mini-SAS, External, RA Receptacle, 26 Position | TE Connectivity 1761987-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1761987-7?
Additional datasheets, footprints and schematics for 1761987-7 are listed on our Part Details page. You can also find images and similar parts to 1761987-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761987-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761987-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761987-7 fall under?
The 1761987-7 is listed under Connectors > Audio & Video Connectors > SAS & MiniSAS > Mini-SAS Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761987-7 when available in the Mini-SAS Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761987-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761987-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761987-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761987-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761987-7 often in real-time on the comparison pages.
What if I can't find stock of 1761987-7?
You can fill out our help required form which you can use to request a quote for 1761987-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.