Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Number of Loaded Positions | 8 |
Multiple Port Configuration | Ganged |
Connector Contact Density | Standard |
Number of Positions | 8 |
Port Matrix Configuration | 1 x 3 |
Port Configuration | Multiple Ports |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Tail Length | .14in, 3.56mm |
Connector Height | .537in, 13.63mm |
コネクタの高さ | 13.63mm |
Centerline (Pitch) | .04in, 1.02mm |
Housing Material | Nylon |
Housing Color | Black |
Mating Entry Location | Side |
Performance Category | Cat 3 |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Shielded | Yes |
実装方法 | Package, Box & Tray |
Packaging Method | Package, Box & Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Modular Connector Style | Jack |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ, R/A,1X3,8P, SHLD, PCB PNL GNDS, RJ45 Connectors | TE Connectivity 1761825-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1761825-1?
Additional datasheets, footprints and schematics for 1761825-1 are listed on our Part Details page. You can also find images and similar parts to 1761825-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761825-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761825-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761825-1 fall under?
The 1761825-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761825-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761825-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761825-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761825-1 have stock available?
Authorised distributors including Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1761825-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761825-1 often in real-time on the comparison pages.
What if I can't find stock of 1761825-1?
You can fill out our help required form which you can use to request a quote for 1761825-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.