Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin over Nickel |
---|---|
Modular Jack Latch Orientation | Standard - Latch Down |
Connector Profile | Standard |
Shield Material | Brass |
PCB Mount Orientation | Right Angle |
Port Configuration | Single Port |
Number of PCB Ground Tabs | 7 |
Port Matrix Configuration | 1 x 1 |
Number of Positions | 48 |
Keyed | No |
Connector Contact Density | Standard |
Status Indicator | None |
Number of Loaded Positions | 48 |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Connector Height | .534in, 13.56mm |
PCB Thickness (Recommended) | 3.81mm, .15in |
PCB Tail Length | .177in, 4.5mm |
コネクタの高さ | 13.56mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.5mm, .098in |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Modular Jack & Plug Interface Type | MRJ21 |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Jacks & Plugs Products | MRJ21 |
Panel Stops | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Mrj21 48Pos Rcpt Assy,inulatio |Te Connectivity 1761715-1 | Newark Electronics |
Conn MRJ-21 F 48 POS Solder RA Thru-Hole 48 Terminal 1 Port Cat 5e | Avnet America |
Where can I find additional details, specifications and documents for a 1761715-1?
Additional datasheets, footprints and schematics for 1761715-1 are listed on our Part Details page. You can also find images and similar parts to 1761715-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761715-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761715-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761715-1 fall under?
The 1761715-1 is listed under Connectors > Modular Jacks & Plugs > MRJ21 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761715-1 when available in the MRJ21 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761715-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761715-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761715-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1761715-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761715-1 often in real-time on the comparison pages.
What if I can't find stock of 1761715-1?
You can fill out our help required form which you can use to request a quote for 1761715-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.