Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.20
|
4,062
in stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
4,062
in stock
|
Buy Now | |
Rapid Electronics
from US$4.25
|
4,062
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
4,062
in stock
|
Buy Now | |
Farnell
from US$4.47
|
3,250
in stock
|
Buy Now | |
TE Store
from US$5.81
|
594
in stock
|
Buy Now | |
Avnet America
from US$4.17
|
-
|
Buy Now | |
RS Americas
from US$7.13
|
-
|
Buy Now | |
element14
from US$4.34
|
-
|
Buy Now | |
Boersig
from US$4.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Daisy Chain | With |
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Positions | 40 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Shrouded End Dimension | 3.81mm, .15in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 8.89mm, .35in |
Connector Length | 2.3in, 58.42mm |
コネクタの高さ | 8.89mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Polarization | With |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Comment | Post # Omitted - Row T 11, Row S None |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 50 |
Header Type | Pin Header |
Connector Type | Header |
製品タイプ | Connector |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | High |
Idc Low Pro Hdr 39/40P Vert 15 Au |Amp Te Connectivity 1761633-2 | Newark Electronics |
TE Connectivity IDC LOW PRO HDR 39/40P VERT 15 AU Header | Distrelec |
IDC LOW PRO HDR 39/40P VERT 15 AU Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1761633-2 | Internal Number: 1761633-2 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Idc Low Pro Header, 39/40P Vert 15 Au | TE Connectivity 1761633-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1761633-2?
Additional datasheets, footprints and schematics for 1761633-2 are listed on our Part Details page. You can also find images and similar parts to 1761633-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761633-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761633-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761633-2 fall under?
The 1761633-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761633-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761633-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761633-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761633-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1761633-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761633-2 often in real-time on the comparison pages.
What if I can't find stock of 1761633-2?
You can fill out our help required form which you can use to request a quote for 1761633-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.