Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.58
|
454
in stock
|
Buy Now | |
Newark Electronics
from US$1.95
|
53,653
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
53,653
in stock
|
Buy Now | |
Chip One Stop
from US$1.16
|
53,653
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
53,653
in stock
|
Buy Now | |
element14
from US$1.58
|
454
in stock
|
Buy Now | |
TE Store
from US$2.16
|
58
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$1.91
|
-
|
Buy Now | |
Boersig
from US$1.56
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Positions | 4 |
PCB Mount Orientation | Horizontal |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 7.5mm, .295in |
Contact Current Rating (Max) | 3.5A |
Contact Base Material | Brass |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
コネクタの高さ | 6.7mm |
Connector Height | 6.7mm, .264in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 10mm, .394in |
Operating Voltage | 250VAC |
Housing Color | Natural |
Housing Material | 66 Nylon |
Centerline (Pitch) | .098in, 2.5mm |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .142in, 3.6mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
Eis Post Hdr Assy H 4P Gold |Amp Te Connectivity 176153-4 | Newark Electronics |
Headers&Wire Housings EIS POST HDR ASSY | Rapid Electronics |
TE Connectivity - AMP PCB Conn EIS PT HDR ASSY H 4P GOLD | Distrelec |
CONNECTOR, HEADER, 4POS, 1ROW, 2.5MM | Farnell |
WTB CONN, R/A HEADER, 4POS, 1ROW, 2.5MM | element14 |
EIS POST HDR ASSY H 4P GOLD PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 176153-4 | Internal Number: 176153-4 | TE Connectivity | TE Store |
Conn Wire to Board HDR 4 POS 2.5mm Solder RA Thru-Hole Bag | Avnet America |
EIS POST HDR ASSY H 4P GOLD, PCB Headers and Receptacles | TE Connectivity 176153-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | EI Series |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | EI Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 176153-4?
Additional datasheets, footprints and schematics for 176153-4 are listed on our Part Details page. You can also find images and similar parts to 176153-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176153-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176153-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176153-4 fall under?
The 176153-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 176153-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176153-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 176153-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176153-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 176153-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176153-4 often in real-time on the comparison pages.
What if I can't find stock of 176153-4?
You can fill out our help required form which you can use to request a quote for 176153-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.