176152-3

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 176152-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 176152-3
Series Information for 176152-3 - TE Connectivity
  • Status: Active
  • Product Code: 4927
  • Global Product Line: 250
  • GPL Description: Data and Devices

Description

SCREWLOCK KIT FOR AMPLIMITE

Specifications

Thread Length:
7.92mm, .312in
Screw Length:
12.7mm, .5in
Screw Finish:
None
Screwlock Style:
Screwlock with Lockwasher and Hex Nut
Mating Thread Size:
M2.6
Screw & Hole Thread Size:
4-40 UNC
Packaging Quantity:
2
Packaging Method:
Individual
Product Type:
Accessory
Accessory Type:
Female Screwlock Assembly Kit

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Connector Accessories Female Screw Lock Assembly Kit Steel Individual
Avnet Europe
Connector Accessories Female Screw Lock Assembly Kit Steel Individual

Similar Products