Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 3m |
Current Rating | 13A |
Voltage Rating | 125VAC |
Jacket Color | Black |
Product Range | - |
Cable Length - Imperial | 10ft |
POWER CORD, NEMA5-15P, 9.8FT, 13A, BLACK | element14 |
Power Cord, Nema5-15P, 9.8Ft, 13A, Black | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 17615?
Additional datasheets, footprints and schematics for 17615 are listed on our Part Details page. You can also find images and similar parts to 17615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 17615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 17615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 17615 fall under?
The 17615 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 17615 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 17615 you can contact the distributor directly for product support, shipping queries etc.
Is the 17615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 17615 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 17615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 17615 often in real-time on the comparison pages.
What if I can't find stock of 17615?
You can fill out our help required form which you can use to request a quote for 17615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.