Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin over Nickel |
---|---|
PCB Ground Tab Location | .712in, 21.47mm, .346in, .845in, 18.1mm, 8.8mm |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Brass |
Connector Profile | Standard |
Number of PCB Ground Tabs | 7 |
Port Matrix Configuration | 1 x 1 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
Number of Loaded Positions | 48 |
Status Indicator | None |
Connector Contact Density | Standard |
Number of Positions | 48 |
Keyed | No |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Base Material | Phosphor Bronze |
Connector Height | .534in, 13.56mm |
PCB Thickness (Recommended) | .093in, 2.36mm |
PCB Tail Length | 3mm, .118in |
コネクタの高さ | 13.56mm |
Centerline (Pitch) | 2.5mm, .098in |
Mating Entry Location | Side |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Connector Mounting Type | Board Mount, Panel |
Panel Mount Feature | With |
Circuit Application | Signal |
Shielded | Yes |
Connectors & Connector Components Type | Connector |
Connector System | Cable-to-Board |
Grounding Options | PCB Ground |
Modular Jack & Plug Interface Type | MRJ21 |
Modular Jacks & Plugs Products | MRJ21 |
Modular Connector Style | Jack |
Panel Stops | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mrj21 48Pos Rcpt Assy, W/Panel Grnd |Te Connectivity 1761482-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1761482-2?
Additional datasheets, footprints and schematics for 1761482-2 are listed on our Part Details page. You can also find images and similar parts to 1761482-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761482-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761482-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761482-2 fall under?
The 1761482-2 is listed under Connectors > Modular Jacks & Plugs > MRJ21 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761482-2 when available in the MRJ21 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761482-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761482-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761482-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1761482-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761482-2 often in real-time on the comparison pages.
What if I can't find stock of 1761482-2?
You can fill out our help required form which you can use to request a quote for 1761482-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.