Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.97
Number of Dual Positions | 32 |
---|---|
Number of Positions | 64 |
PCB Mount Orientation | Vertical |
Number of Single Positions | 0 |
Number of Power Positions | 64 |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Tin |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400VAC, 400 |
Housing Color | Black |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONNECTOR ASSY, HIGH CURRENT CARD EDGE, Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 64 2.54 mm .1" | Card Edge Power Connector | Part Number: 1761469-1 | Internal Number: 1761469-1 | TE Connectivity | TE Store |
Card Edge Conn, Dual Side, 64Pos, Th | Newark Electronics |
Conn Card Edge 64 2.54mm Solder ST Thru-Hole | Avnet America |
CONNECTOR ASSY, HIGH CURRENT CARD EDGE, Card Edge Power Connectors | TE Connectivity 1761469-1 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 64POS, TH | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.78mm |
No. of Contacts | 64 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 1761469-1?
Additional datasheets, footprints and schematics for 1761469-1 are listed on our Part Details page. You can also find images and similar parts to 1761469-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761469-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761469-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761469-1 fall under?
The 1761469-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761469-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761469-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761469-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761469-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1761469-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761469-1 often in real-time on the comparison pages.
What if I can't find stock of 1761469-1?
You can fill out our help required form which you can use to request a quote for 1761469-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.