Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 21.302g |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 164 |
Number of PCB Mount Retention Features | 2 |
Ejector | Without |
Contact Mating Area Plating Material Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
コネクタの高さ | 9.4mm |
PCB Thickness (Accepted) | 1.57mm, .062in |
Connector Height | 9.4mm, .37in |
Connector Length | 89mm, 3.504in |
Connector Width | 19.6mm, .772in |
Operating Voltage | 50VAC |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 1mm, .039in |
Bus Type | PCI Express |
Connector Mounting Type | Board Mount |
Packaging Quantity | 50 |
実装方法 | Box & Tray, Box |
Packaging Method | Box, Box & Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.3mm, .091in |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
PCI Express RA assy 5.8mm slot 2.3mm pc Connector System: Board-to-Board Number of Positions: 164 Centerline (Pitch): .039 in Centerline (Pitch): 1 mm Termination Post & Tail Length: 2.3 mm Board-to-Board 164 .039" 1 mm | Pci & Pci Express (Pcie) Connector | Part Number: 1761465-4 | Internal Number: 1761465-4 | .039" | TE Connectivity | TE Store |
Pci Express Ra Assy 5.8Mm Slot 2.3Mm Pc |Amp Te Connectivity 1761465-4 | Newark Electronics |
Conn PCI Express Card SKT 164 POS 1mm Solder RA Thru-Hole | Avnet America |
PCI Express RA assy 5.8mm slot 2.3mm pc, PCI and PCI Express Connectors | TE Connectivity 1761465-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | PCI Series |
RoHS: | Unknown |
Product Range | PCI Series |
---|---|
No. of Contacts | 164Contacts |
Pitch Spacing | 1mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 1761465-4?
Additional datasheets, footprints and schematics for 1761465-4 are listed on our Part Details page. You can also find images and similar parts to 1761465-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761465-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761465-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761465-4 fall under?
The 1761465-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761465-4 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761465-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761465-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761465-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1761465-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761465-4 often in real-time on the comparison pages.
What if I can't find stock of 1761465-4?
You can fill out our help required form which you can use to request a quote for 1761465-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.