1761465-2

Connectors

> PCB Connectors

> Card Edge Connectors

> PCI & PCI Express Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1761465-2
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1761465-2
Details for TE Store
1761465-2
PCI Express RA assy 5.8mm slot 2.3mm pc Connector System:Board-to-Board
Buy Directly from TE Store (629 in Stock)
$11.4500 per unit
Series Information for 1761465-2 - TE Connectivity
  • Status: Active
  • Product Code: W963
  • Global Product Line: 144
  • GPL Description: Data and Devices

Description

PCI Express RA assy 5.8mm slot 2.3mm pc

Specifications

Product Weight:
21.302g
PCB Mount Orientation:
Right Angle
Number of PCB Mount Retention Features:
2
Ejector:
Without
Number of Positions:
64
Contact Mating Area Plating Material Thickness:
30µin
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Base Material:
Phosphor Bronze
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
コネクタの高さ:
9.4mm
PCB Thickness (Accepted):
.062in, 1.57mm
Connector Length:
39mm, 1.535in
Connector Width:
19.6mm, .772in
Connector Height:
9.4mm, .37in
Operating Voltage:
50VAC
Centerline (Pitch):
1mm, .039in
Housing Material:
High Temperature Thermoplastic
Housing Color:
Black
Bus Type:
PCI Express
Connector Mounting Type:
Board Mount
Packaging Method:
Package, Box & Tray
Packaging Quantity:
1
実装方法:
Box & Tray, Package
Connector & Contact Terminates To:
Printed Circuit Board
Connector System:
Board-to-Board
Termination Method to Printed Circuit Board:
Through Hole - Solder
Termination Post & Tail Length:
.091in, 2.3mm
Operating Temperature Range:
-40 – 85°C, -40 – 185°F

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Avnet America
Conn PCI Express Card 64 POS 1mm Solder RA Thru-Hole Tray
Avnet Europe
Conn PCI Express Card 64 POS 1mm Solder RA Thru-Hole Tray
TE Store
PCI Express RA assy 5.8mm slot 2.3mm pc Connector System:Board-to-Board;Number of Positions:64;Centerline (Pitch):1 mm;Centerline (Pitch):.039 in;Termination Post & Tail Length:2.3 mm Board-to-Board 64 1 mm .039" | Pci & Pci Express Connector | TE Connectivity