Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Dual Positions | 35 |
Number of Single Positions | 0 |
Number of Positions | 70 |
Number of Power Positions | 70 |
PCB Retention Location | 2, 3, 33, 34, 37, 38, 68, 69 |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Termination Area Plating Material | Tin |
Power Contact Centerline | 2.54mm, .1in |
Operating Voltage | 400, 400VAC |
Housing Material | Polyester GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Assy, High Current Card Edge, |Te Connectivity 1761446-1 | Newark Electronics |
Conn Card Edge 70 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Special Order: CONNECTOR ASSY, HIGH CURRENT CARD EDGE, Connector System: Board-to-Board Number of Positions: 70 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 70 2.54 mm .1" | Card Edge Power Connector | Part Number: 1761446-1 | Internal Number: 1761446-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1761446-1?
Additional datasheets, footprints and schematics for 1761446-1 are listed on our Part Details page. You can also find images and similar parts to 1761446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761446-1 fall under?
The 1761446-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761446-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761446-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1761446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761446-1 often in real-time on the comparison pages.
What if I can't find stock of 1761446-1?
You can fill out our help required form which you can use to request a quote for 1761446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.