Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Number of Positions | 8 |
Mating Tab Width | 1mm, .039in |
Width | 1.496in, 1mm |
Height | 18mm, .709in |
Length | 27mm, 1.063in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 200 |
Packaging Method | Bag/Box |
Row-to-Row Spacing | .1in, 2.54mm |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
AMP Series 8 Position Male Housing | Future Electronics |
Conn Housing RCP 8 POS 2.5mm Crimp ST Cable Mount | Avnet America |
.040 Multi-Lock 8 Pos |Amp Te Connectivity 176121-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 176121-2?
Additional datasheets, footprints and schematics for 176121-2 are listed on our Part Details page. You can also find images and similar parts to 176121-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176121-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176121-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176121-2 fall under?
The 176121-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 176121-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176121-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 176121-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176121-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Abacus have stock available or on a lead time for 176121-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176121-2 often in real-time on the comparison pages.
What if I can't find stock of 176121-2?
You can fill out our help required form which you can use to request a quote for 176121-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.