Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
19
in stock
|
Buy Now | |
TE Store
from US$0.84
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$2.33
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
-
|
Buy Now | |
Avnet America
from US$0.99
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
Boersig
from US$1.25
|
-
|
Buy Now | |
Distrelec
from US$1.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Gray |
Body Material | PBT |
Number of Rows | 2 |
Number of Positions | 20 |
Mating Tab Width | .071in, 1.8mm |
Height | 16.45mm, .648in |
Width | 45.3mm, 1.783in |
Length | 22.4mm, .882in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5.5mm, .217in, .138in, 3.5mm |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Quantity | 50 |
Row-to-Row Spacing | 2.54mm, .1in |
Connector System | Wire-to-Wire |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Strain Relief | No |
Connector Style | Housing for female terminals |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 MLC II PLUG ASSY 20P GRAY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 20 Housing for Female Terminals 1.8 mm .071" Wire-to-Wire | Multilock & Connector Housing | Part Number: 176119-6 | Internal Number: 176119-6 | TE Connectivity | TE Store |
0.70 Receptacle,DR,20way skt contacts | RS |
070 Mlc Ii Plug Assy 20P Gray Rohs Compliant: Yes |Amp Te Connectivity 176119-6 | Newark Electronics |
Conn Housing RCP 20 POS Crimp ST Cable Mount | Avnet America |
Multilock 070 II Series 20 Way 2 Row Female Straight PCB Housing | TE Connectivity 176119-6 | RS Americas |
TE Connectivity - AMP Housing 070 MLC II PLUG ASSY 20P GRAY | Distrelec |
Where can I find additional details, specifications and documents for a 176119-6?
Additional datasheets, footprints and schematics for 176119-6 are listed on our Part Details page. You can also find images and similar parts to 176119-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 176119-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176119-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 176119-6 fall under?
The 176119-6 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 176119-6 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 176119-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 176119-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 176119-6 have stock available?
Authorised distributors including TE Store, RS, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 176119-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 176119-6 often in real-time on the comparison pages.
What if I can't find stock of 176119-6?
You can fill out our help required form which you can use to request a quote for 176119-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.