Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.52
|
154
in stock
|
Buy Now | |
Future Electronics
from US$3.97
|
11,358
in stock
|
Buy Now | |
Rapid Electronics
from US$10.38
|
5,288
in stock
|
Buy Now | |
Chip One Stop
from US$7.29
|
4,771
in stock
|
Buy Now | |
Farnell
from US$10.74
|
3,820
in stock
|
Buy Now | |
Distrelec
from US$10.18
|
517
in stock
|
Buy Now | |
TE Store
from US$10.80
|
180
in stock
|
Buy Now | |
Heilind Electronics
from US$10.03
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$7.91
|
43
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.03
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,080
in stock
|
Buy Now | |
Avnet America
from US$7.93
|
-
|
Buy Now | |
RS Americas
from US$13.07
|
-
|
Buy Now | |
element14
from US$10.45
|
-
|
Buy Now | |
Avnet Asia
from US$8.25
|
-
|
Buy Now | |
Boersig
from US$10.76
|
-
|
Buy Now | |
TTI Europe
from US$5.31
|
-
|
Buy Now |
Number of Ports | 2 |
---|---|
Port Matrix Configuration | 1 x 2 |
Data Rate (Max) | 4Gb/s |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole - Press-Fit |
Circuit Application | Signal |
Pluggable I/O Applications | SFP |
Included Lightpipe | No |
EMI Containment Feature Type | EMI Springs |
Sealable | No |
Cage Type | Ganged |
Product Type | Cage Assembly |
Integrated Lightpipes | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Form Factor | SFP |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Cage Ganged (1 x 2) Right Angle Press-Fit Through Hole Connector | Future Electronics |
I/O Connectors SFP 1X2 CAGE ASSY PRESS FIT | Rapid Electronics |
CONN CAGE, SFP, 1X2 GANGED, PRESS FIT | Farnell |
TE Connectivity SFP 1X2 CAGE ASSY PRESS FIT I/O Connecto | Distrelec |
SFP 1X2 CAGE ASSY, PRESS FIT Form Factor: SFP Pluggable I/O Product Type: Cage Assembly Sealable: No Circuit Application: Signal Operating Temperature Range: -55 – 85 °C SFP Cage Assembly | Pluggable I/o Connectors & Cage | Part Number: 1761014-3 | Internal Number: 1761014-3 | TE Connectivity | TE Store |
| Heilind Electronics |
Cage Assembly, 1X2, Sfp I/O Connector | Newark Electronics |
Connector Accessories 2-Port SFP Cage Assembly Nickel Silver Alloy Press Fit | Avnet Abacus |
SFP 1X2 CAGE ASSY, PRESS FIT, SFP, SFP plus and zSFP plus | TE Connectivity 1761014-3 | RS Americas |
CAGE ASSEMBLY, 1X2, SFP I/O CONNECTOR | element14 |
SFP 1X2 CAGE SIDE BY SIDE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cage Assembly |
---|---|
For Use With | AMP SFP 1x2 I/O Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1761014-3?
Additional datasheets, footprints and schematics for 1761014-3 are listed on our Part Details page. You can also find images and similar parts to 1761014-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761014-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761014-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761014-3 fall under?
The 1761014-3 is listed under Connectors > Pluggable IO Connectors & Cages > SFP/SFP+/zSFP+.
Can I view similar or alternative parts?
You can view similar parts to 1761014-3 when available in the SFP/SFP+/zSFP+ range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761014-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761014-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761014-3 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 1761014-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761014-3 often in real-time on the comparison pages.
What if I can't find stock of 1761014-3?
You can fill out our help required form which you can use to request a quote for 1761014-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.