176-1 Tools & Production Supplies by Unknown

Razor Blades - Straight -- Carbon Steel

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Rapid Electronics Rapid Electronics
7 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
2 units
Buy Now
Logo for Electro Sonic Electro Sonic
2 units
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for RS Americas RS Americas
-
Buy Now
Logo for Carlton-Bates Carlton-Bates
-
Buy Now
View Full Pricing & Stock Comparison

Alternative Descriptions

Razor Blades - 2 Facet - Individually Wrapped - 100 Pkg - Carbon Steel |Excelta 176-1 | Newark Electronics
DC Power Supply, Regulated Design Mode 5 A Nominal Output | Carlton-Bates

Featured content from Future

1761 Bench Power Supplies, Sources & Loads by B&K Precision

POWER SUPPLY, BENCH, 6.5V, 350W
Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Power Supply Output Type Adjustable
No. of Outputs 3 Output
Output Voltage Min 0V
Output Voltage Max 35V
Output Current Min 0A
Output Current Max 5A
Power Rating 350W
Supply Voltage Min 120VAC
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Bench, 6.5V, 350W | Newark Electronics
4 Digit Triple Output Pwr Sply ((2)0-35V 0-3A/(1)2-6.5V 5A | Onlinecomponents.com
4 Digit Triple Outpu t Pwr Sply ((2)0-35V | Mouser Electronics
Power Supply 0 to 35 V 0 to 3 A Digit LED, 1760A Series | RS Americas

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 176-1?

Additional datasheets, footprints and schematics for 176-1 are listed on our Part Details page. You can also find images and similar parts to 176-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 176-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 176-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 176-1 fall under?

The 176-1 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 176-1 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 176-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 176-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 176-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Onlinecomponents.com, Electro Sonic and Mouser Electronics have stock available or on a lead time for 176-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 176-1 often in real-time on the comparison pages.

What if I can't find stock of 176-1?

You can fill out our help required form which you can use to request a quote for 176-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay