Status: | Unknown |
---|---|
Series: | 175SO Series |
RoHS: | Unknown |
Product Range | 175SO Series |
---|---|
Timer Functions | On-Delay |
Time Min | 0.1s |
Time Max | 3h |
No. of Timing Ranges | 10Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 110VAC |
Current Rating Nom | 5A |
Timer, On-Delay, 0.1S-3H, Spdt, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a 175SO-110?
Additional datasheets, footprints and schematics for 175SO-110 are listed on our Part Details page. You can also find images and similar parts to 175SO-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175SO-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175SO-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175SO-110 fall under?
The 175SO-110 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 175SO-110 when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175SO-110 you can contact the distributor directly for product support, shipping queries etc.
Is the 175SO-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175SO-110 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 175SO-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175SO-110 often in real-time on the comparison pages.
What if I can't find stock of 175SO-110?
You can fill out our help required form which you can use to request a quote for 175SO-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.