Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Timer Functions | Multifunction |
---|---|
Time Min | 0.1s |
Time Max | 3h |
No. of Timing Ranges | 10Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Current Rating Nom | 5A |
Timer, 0.1S - 3H, 5A, 240V |Atc 175MU | Newark Electronics |
TIMER, 0.1S - 3H, 5A, 240V | element14 |
Where can I find additional details, specifications and documents for a 175MU?
Additional datasheets, footprints and schematics for 175MU are listed on our Part Details page. You can also find images and similar parts to 175MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175MU fall under?
The 175MU is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 175MU when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175MU you can contact the distributor directly for product support, shipping queries etc.
Is the 175MU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175MU have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 175MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175MU often in real-time on the comparison pages.
What if I can't find stock of 175MU?
You can fill out our help required form which you can use to request a quote for 175MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.