Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$314.28
Output Voltage | 115V |
---|---|
Power Rating | 1.5kVA |
Output Current | - |
Product Range | - |
Transformer Mounting | Panel |
Transformer, 1.5Kva, 230V To 115V | Newark Electronics |
Transformer, Step-Down, 1500VA, 230VAC Vi, 115VAC Vo | Hammond Manufacturing 175G-NA | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 175G-NA?
Additional datasheets, footprints and schematics for 175G-NA are listed on our Part Details page. You can also find images and similar parts to 175G-NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175G-NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175G-NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175G-NA fall under?
The 175G-NA is listed under Electronic & Electrical Components > Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to 175G-NA when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175G-NA you can contact the distributor directly for product support, shipping queries etc.
Is the 175G-NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 175G-NA have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 175G-NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175G-NA often in real-time on the comparison pages.
What if I can't find stock of 175G-NA?
You can fill out our help required form which you can use to request a quote for 175G-NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.