Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Output Voltage | 115V |
---|---|
Power Rating | 750VA |
Secondary Voltages | 115V |
Transformer Mounting | Panel |
RoHS Compliant | Yes |
Step Down Auto Transformer | Newark Electronics |
Transformer, auto, plug in, step down 230VAC to 115VAC, NA plug & receptacle, 50 | Hammond Manufacturing 175E-NA | RS Americas |
Transformer, Auto | Carlton-Bates |
Where can I find additional details, specifications and documents for a 175E-NA?
Additional datasheets, footprints and schematics for 175E-NA are listed on our Part Details page. You can also find images and similar parts to 175E-NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 175E-NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 175E-NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 175E-NA fall under?
The 175E-NA is listed under Transformers > Auto Transformers.
Can I view similar or alternative parts?
You can view similar parts to 175E-NA when available in the Auto Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 175E-NA you can contact the distributor directly for product support, shipping queries etc.
Is the 175E-NA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 175E-NA have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 175E-NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 175E-NA often in real-time on the comparison pages.
What if I can't find stock of 175E-NA?
You can fill out our help required form which you can use to request a quote for 175E-NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.