Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | Yes |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 50 |
PCB Contact Termination Area Plating Material Thickness | 120.0785µin, 3.05µm |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 1µin, .0254µm |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
コネクタの高さ | 4.05mm |
Connector Height | 4.05mm, .159165in |
PCB Thickness (Recommended) | .025in |
Stack Height | 5.5mm, .217in |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Centerline (Pitch) | .6mm, .024in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | None |
PCB Mount Alignment Type | Locating Posts |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 1000 |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
0.6 Btb 50 Posn Mh_5.5 Rcpt |Te Connectivity 1759899-1 | Newark Electronics |
REC 0.6MM PITCH BTB CONN | Avnet America |
Where can I find additional details, specifications and documents for a 1759899-1?
Additional datasheets, footprints and schematics for 1759899-1 are listed on our Part Details page. You can also find images and similar parts to 1759899-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1759899-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1759899-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1759899-1 fall under?
The 1759899-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1759899-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1759899-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1759899-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1759899-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1759899-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1759899-1 often in real-time on the comparison pages.
What if I can't find stock of 1759899-1?
You can fill out our help required form which you can use to request a quote for 1759899-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.