Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.88
|
1,306
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.79
|
7,200
in stock
|
Buy Now |
![]() |
Farnell
from US$1.02
|
6,750
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.55
|
5,850
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.86
|
5,400
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.87
|
4,950
in stock
|
Buy Now |
![]() |
TE Store
from US$1.25
|
4,241
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.80
|
2,700
in stock
|
Buy Now |
![]() |
element14
from US$0.96
|
1,881
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.92
|
900
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$3.23
|
18
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
6,300
in stock
|
Buy Now |
![]() |
Boersig
from US$1.14
|
-
|
Buy Now |
![]() |
Heilind Electronics
from US$0.95
|
-
|
Buy Now |
![]() |
Sager
from US$1.08
|
-
|
Buy Now |
![]() |
Heilind Electronics Asia
from US$0.95
|
-
|
Buy Now |
![]() |
Heilind Electronics Europe
from US$0.93
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.87
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
Number of Positions | 52 |
---|---|
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Base Material | Copper Alloy |
Stack Height | .276in, 7mm |
Centerline (Pitch) | .031in, .8mm |
Bus Type | Mini PCI Express |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CARD EDGE CONN, DUAL SIDE, 52POS, SOLDER | Farnell |
Card Edge Conn, Dual Side, 52Pos, Smd | Newark Electronics |
Conn Mini PCI Express Card Socket 52 POS 0.8mm Solder RA SMD | Avnet America |
52P 0.8MM MINI PCI EXPRESS CON | TTI Europe |
mSATA/mini PCI-E 7H G/F Bus Type: Mini PCI Express Connector System: Board-to-Board Number of Positions: 52 Centerline (Pitch): .031 in Centerline (Pitch): .8 mm Mini PCI Express Board-to-Board 52 .031" | Mini Pci Express & Msata | Part Number: 1759547-1 | Internal Number: 1759547-1 | .031" | TE Connectivity | TE Store |
52 Position 2 Row 0.80 mm Pitch Right Angle PCI Express Mini Card Connector | Future Electronics |
CARD EDGE CONN, DUAL SIDE, 52POS, SMD | element14 |
| Heilind Electronics |
Standard Card Edge Connectors mSATA/mini PCI-E 7H G/F | Sager |
MSATA/MINI PCI-E 7H G/F | TTI Asia |
Where can I find additional details, specifications and documents for a 1759547-1?
Additional datasheets, footprints and schematics for 1759547-1 are listed on our Part Details page. You can also find images and similar parts to 1759547-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1759547-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1759547-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1759547-1 fall under?
The 1759547-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1759547-1 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1759547-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1759547-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1759547-1 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 1759547-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1759547-1 often in real-time on the comparison pages.
What if I can't find stock of 1759547-1?
You can fill out our help required form which you can use to request a quote for 1759547-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.