Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
6,267
in stock
|
Buy Now | |
element14
from US$1.45
|
6,267
in stock
|
Buy Now | |
Farnell
from US$0.81
|
6,267
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
4,330
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 52 |
---|---|
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Stack Height | 9.9mm, .39in |
Centerline (Pitch) | .8mm, .031in |
Bus Type | Mini PCI Express |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Card Edge Conn, Dual Side, 52Pos, Solder Rohs Compliant: Yes |Te Connectivity 1759546-1 | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 52POS, SOLDER | element14 |
0.8mm Mini PCI-Express 9.9 Height, Mini PCI Express and mSATA | TE Connectivity 1759546-1 | RS Americas |
Conn PCI Express Card SKT 52 POS 0.8mm Solder RA SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1759546-1?
Additional datasheets, footprints and schematics for 1759546-1 are listed on our Part Details page. You can also find images and similar parts to 1759546-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1759546-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1759546-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1759546-1 fall under?
The 1759546-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1759546-1 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1759546-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1759546-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1759546-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for 1759546-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1759546-1 often in real-time on the comparison pages.
What if I can't find stock of 1759546-1?
You can fill out our help required form which you can use to request a quote for 1759546-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.