Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 52 |
---|---|
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold Flash |
PCB Contact Termination Area Plating Material Finish | Matte |
Stack Height | 9mm, .354in |
Centerline (Pitch) | .8mm, .031in |
Bus Type | Mini PCI Express |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn Mini PCI Express Card SKT 52 POS Solder RA SMD T/R | Avnet America |
0.8MM MINI PCI EXPRESS CONNECTOR 9H, Mini PCI Express and mSATA | TE Connectivity 1759513-1 | RS Americas |
0.8MM MINI PCI EXPRESS CONNECT | TTI Europe |
Where can I find additional details, specifications and documents for a 1759513-1?
Additional datasheets, footprints and schematics for 1759513-1 are listed on our Part Details page. You can also find images and similar parts to 1759513-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1759513-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1759513-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1759513-1 fall under?
The 1759513-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Mini PCI Express & mSATA.
Can I view similar or alternative parts?
You can view similar parts to 1759513-1 when available in the Mini PCI Express & mSATA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1759513-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1759513-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1759513-1 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for 1759513-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1759513-1 often in real-time on the comparison pages.
What if I can't find stock of 1759513-1?
You can fill out our help required form which you can use to request a quote for 1759513-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.