Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Kit Contents | Pack of 5 Warm White Adafruit LED Sequins |
---|---|
RoHS Compliant | Yes |
Adafruit LED Sequins | Distrelec |
Kit Contents:Pack Of 5 Warm White Adafruit Led Sequins | Newark Electronics |
Kit Contents:Pack of 5 Warm White Adafruit LED Sequins | element14 |
Kit Contents: Pack of 5 Warm White Adafruit LED Sequins | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | SPC Coax Connectors |
---|---|
For Use With | RG174 & Fibre Optic Connectors |
Crimp Size | 0.042", 0.068", 0.1", 0.128", 0.178" |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1758?
Additional datasheets, footprints and schematics for 1758 are listed on our Part Details page. You can also find images and similar parts to 1758 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1758 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1758 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1758 fall under?
The 1758 is listed under Optoelectronics & Displays > Lamp & Opto Kits.
Can I view similar or alternative parts?
You can view similar parts to 1758 when available in the Lamp & Opto Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1758 you can contact the distributor directly for product support, shipping queries etc.
Is the 1758 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1758 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for 1758.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1758 often in real-time on the comparison pages.
What if I can't find stock of 1758?
You can fill out our help required form which you can use to request a quote for 1758 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.