Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$620.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$914.80
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$736.89
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$761.00
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$750.18
|
-
|
Buy Now | |
Avnet America
from US$620.37
|
-
|
Buy Now | |
Sager
from US$690.04
|
-
|
Buy Now | |
Farnell
from US$686.49
|
-
|
Buy Now |
Shell Finish | Chromate Conversion Coating |
---|---|
Keying | 4 |
Release Style | Front |
Preloaded | Yes |
Contact Arrangement Code (Module A) | 150 |
Contact Arrangement Code (Module B) | 150 |
Contact Arrangement Code (Module C) | 13C2 |
Clinch Nuts | With |
Clinch Nut Size | 6-32 |
Clinch Nut Quantity | 10 |
Comment | Front release/remove size 22 contacts - all other contact sizes rear release/remove. |
Sealable | No |
Product Type | Connector |
Connector & Housing Type | Receptacle |
Rack & Panel Connector Shell Size | 2 |
Rack&Panel Conn A600 SZ 2 RCPT 150/150/13C2 | Rapid Electronics |
TE Connectivity A600 SZ 2 RCPT 150/150/13C2 Rack & Panel Connectors A600 SZ 2 RCPT 150/150/13C2 | Distrelec |
Rack&panel Conn A600 Sz 2 Rcpt 150/150/13C2 |Amp Te Connectivity 1757964-2 | Newark Electronics |
Conn Rack and Panel ARINC 600 SKT 150/150/13 POS ST Panel Mount | Avnet America |
Rack & Panel Connectors A600 SZ 2 RCPT 150/150/13C2 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1757964-2?
Additional datasheets, footprints and schematics for 1757964-2 are listed on our Part Details page. You can also find images and similar parts to 1757964-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757964-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757964-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757964-2 fall under?
The 1757964-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757964-2 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757964-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757964-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757964-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1757964-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757964-2 often in real-time on the comparison pages.
What if I can't find stock of 1757964-2?
You can fill out our help required form which you can use to request a quote for 1757964-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.