Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$62.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$67.26
|
274
in stock
|
Buy Now | |
Rapid Electronics
from US$67.10
|
274
in stock
|
Buy Now | |
Chip One Stop
from US$62.30
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$66.93
|
-
|
Buy Now | |
Avnet America
from US$63.18
|
-
|
Buy Now | |
RS Americas
from US$81.07
|
-
|
Buy Now | |
Sager
from US$70.28
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Non-Magnetic | No |
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18277-1 |
PCB Mount Orientation | Right Angle |
Power/Signal/Coax Combination | No |
Number of Positions | 50 |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | 10µin |
PCB Contact Termination Area Plating Material | Gold |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Type | Pin |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Product Type | Connector |
Shell Size | 5 |
Sealable | No |
Termination Post Length | .156in, 3.95mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub MIL Spec Conn AMPLIMITE PLUG ASY R/A 109 ZN | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 50 POS Solder RA Thru-Hole 50 Terminal 1 Port Package | Distrelec |
Ampli,plug Assy,r/A,109,zn,5 |Te Connectivity 1757837-5 | Newark Electronics |
D-Subminiature Connector Plug 50 Position Right Angle Through Hole Solder | Avnet America |
Connector, D-Sub, AMPLIMITE, Plug Asy, R/A,109,Zn,5 | TE Connectivity 1757837-5 | RS Americas |
D-Sub MIL Spec Connectors AMPLIMITE PLUG ASY R/A 109 ZN 5 | Sager |
Where can I find additional details, specifications and documents for a 1757837-5?
Additional datasheets, footprints and schematics for 1757837-5 are listed on our Part Details page. You can also find images and similar parts to 1757837-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757837-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757837-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757837-5 fall under?
The 1757837-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757837-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757837-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757837-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757837-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1757837-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757837-5 often in real-time on the comparison pages.
What if I can't find stock of 1757837-5?
You can fill out our help required form which you can use to request a quote for 1757837-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.