Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.44
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$119.86
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$111.00
|
45
in stock
|
Buy Now | |
Farnell
from US$114.62
|
36
in stock
|
Buy Now | |
Avnet America
from US$92.95
|
-
|
Buy Now | |
RS Americas
from US$29.44
|
-
|
Buy Now | |
Avnet Asia
from US$120.60
|
-
|
Buy Now | |
Sager
from US$103.38
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
Shell Material | Steel |
Shell Plating Material | Zinc |
Power/Signal/Coax Combination | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 25 |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 10µin |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Type | Pin |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .03in, .76mm |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .115 – .125in, 2.92 – 3.18mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Package |
Sealable | No |
Blindmate | No |
Connector Style | Plug |
Connector System | Cable-to-Board |
Shell Size | 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub MIL Spec Conn AMPLIMITE PLUG ASY R/A 109 ZN | Rapid Electronics |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature PIN 25 POS Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Plug Asy, R/A,109,Zn,3 | TE Connectivity 1757835-3 | RS Americas |
D-Sub MIL Spec Connectors AMPLIMITE PLUG ASY R/A 109 ZN 3 | Sager |
Where can I find additional details, specifications and documents for a 1757835-3?
Additional datasheets, footprints and schematics for 1757835-3 are listed on our Part Details page. You can also find images and similar parts to 1757835-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757835-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757835-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757835-3 fall under?
The 1757835-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757835-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757835-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757835-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757835-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and RS Americas have stock available or on a lead time for 1757835-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757835-3 often in real-time on the comparison pages.
What if I can't find stock of 1757835-3?
You can fill out our help required form which you can use to request a quote for 1757835-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.