Shell Plating Material | Zinc |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18276-1 |
Non-Magnetic | No |
Shell Material | Steel |
PCB Mount Orientation | Vertical |
Power/Signal/Coax Combination | No |
Number of Positions | 37 |
Contact Current Rating (Max) | 5A |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Style | Socket |
Contact Base Material | Brass or Beryllium Copper |
Post Diameter | .03in, .76mm |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Shell Size | 4 |
Sealable | No |
Product Type | Connector |
Termination Post Length | 4.78mm, .188in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Ampli,rcpt Assy,postd,109,zn,4 |Te Connectivity 1757830-4 | Newark Electronics |
Conn D-Subminiature SKT 37 POS Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
AMPLIMITE, RCPT ASY, POSTD,109,ZN,4 | TE Connectivity 1757830-4 | RS Americas |
AMPLIMITE RCPT ASY POSTD109ZN4 | TTI Europe |
Where can I find additional details, specifications and documents for a 1757830-4?
Additional datasheets, footprints and schematics for 1757830-4 are listed on our Part Details page. You can also find images and similar parts to 1757830-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757830-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757830-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757830-4 fall under?
The 1757830-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757830-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757830-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757830-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757830-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 1757830-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757830-4 often in real-time on the comparison pages.
What if I can't find stock of 1757830-4?
You can fill out our help required form which you can use to request a quote for 1757830-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.