1757826-5 D-Shaped Connectors by TE Connectivity

AMPLIMITE,ASY,RCPT,FB,90,ZN,5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.12

Distributor Stock
Logo for Distrelec
Distrelec
from US$34.83
413
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.66
413
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$40.14
413
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$31.50
413
in stock
Buy Now
Logo for Farnell
Farnell
from US$38.45
331
in stock
Buy Now
Logo for TE Store
TE Store
from US$42.30
55
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$28.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$33.94
-
Buy Now
Logo for Sager
Sager
from US$31.28
-
Buy Now

Specifications

Shell Plating Material Zinc
Box Mount D-Sub Connector Insert Arrangement MS18277-2
Retention Clip Material Stainless Steel
Shell Material Steel
Non-Magnetic No
Power/Signal/Coax Combination No
Number of Positions 78
Contact Current Rating (Max) 5A
Contact Style Socket
Contact Type Socket
Contact Size 22
Centerline (Pitch) .09in, 2.29mm
NASA Qualification No
Mounting Hole Diameter 2.25mm, .088in
Circuit Application Signal
ULTRA-LITE Connector No
Comment "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Supplied without sockets.
Packaging Method Package
Connector Style Receptacle
Blindmate No
Connector & Contact Terminates To Wire & Cable
Product Type Connector
Connector System Cable-to-Cable
Sealable No
Shell Size 5
Operating Temperature Range -55 – 125°C, -67 – 257°F

Alternative Descriptions

D-Sub Mil Spec Conn Amplimite,asy,rcpt Fb,90,zn,5 |Amp Te Connectivity 1757826-5 | Newark Electronics
D-Sub MIL Spec Conn AMPLIMITE ASY RCPT FB 90 ZN 5 | Rapid Electronics
TE Connectivity Conn D-Subminiature RCP 78 POS Crimp ST Cable Mount 78 Terminal 1 Port Package | Distrelec
D SUB CONNECTORS | Farnell
AMPLIMITE,ASY,RCPT,FB,90,ZN,5 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 78 Power/Signal/Coax Combination: No Connector Shell Size: 5 Receptacle Cable-to-Cable 78 | Box Mount D-Sub Connector | Part Number: 1757826-5 | Internal Number: 1757826-5 | TE Connectivity | TE Store
Conn Housing RCP 78 POS Crimp ST Cable Mount | Avnet America
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Fb,90,Zn,5 | TE Connectivity 1757826-5 | RS Americas
D-Sub MIL Spec Connectors AMPLIMITE,ASY,RCPT FB,90,ZN,5 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1757826-5?

Additional datasheets, footprints and schematics for 1757826-5 are listed on our Part Details page. You can also find images and similar parts to 1757826-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1757826-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757826-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1757826-5 fall under?

The 1757826-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1757826-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1757826-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1757826-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1757826-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1757826-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1757826-5 often in real-time on the comparison pages.

What if I can't find stock of 1757826-5?

You can fill out our help required form which you can use to request a quote for 1757826-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay