Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.92
|
80
in stock
|
Buy Now | |
Electro Enterprises
from US$35.84
|
323
in stock
|
Buy Now | |
TTI Europe
from US$26.05
|
205
in stock
|
Buy Now | |
TE Store
from US$84.31
|
128
in stock
|
Buy Now | |
Rapid Electronics
from US$74.84
|
125
in stock
|
Buy Now | |
Chip One Stop
from US$48.20
|
125
in stock
|
Buy Now | |
Distrelec
from US$101.72
|
125
in stock
|
Buy Now | |
element14
from US$70.39
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$62.64
|
80
in stock
|
Buy Now | |
RS Americas
from US$60.35
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 44 |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Type | Socket |
Contact Style | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 sockets supplied with receptacles are loose piece. |
Sealable | No |
Product Type | Connector |
Blindmate | No |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,RCPT,STD,90,ZN,3 | TTI Europe |
AMPLIMITE,ASY,RCPT,STD,90,ZN,3,CT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 44 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 44 | Box Mount D-Sub Connector | Part Number: 1757824-9 | Internal Number: 1757824-9 | 3 | TE Connectivity | TE Store |
AMPLIMITE ASY RCPT STD 90 ZN 3 CT | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY RCPT STD90ZN3CT | Distrelec |
HD D SUB CONN, RCPT, DB, 44POS, CABLE | element14 |
Hd D Sub Conn, Rcpt, Db, 44Pos, Cable Rohs Compliant: Yes |Amp Te Connectivity 1757824-9 | Newark Electronics |
Conn, D-Sub, Cable Socket, 44Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 1757824-9 | RS Americas |
Conn High Density D-Sub SKT 44 POS Crimp ST Cable Mount 44 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 44Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DB |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Metal Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1757824-9?
Additional datasheets, footprints and schematics for 1757824-9 are listed on our Part Details page. You can also find images and similar parts to 1757824-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757824-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757824-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757824-9 fall under?
The 1757824-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757824-9 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757824-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757824-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757824-9 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1757824-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757824-9 often in real-time on the comparison pages.
What if I can't find stock of 1757824-9?
You can fill out our help required form which you can use to request a quote for 1757824-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.