Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.94
|
No stock
|
Buy Now | |
TTI Europe
from US$18.72
|
157
in stock
|
Buy Now | |
Rapid Electronics
from US$53.34
|
144
in stock
|
Buy Now | |
Chip One Stop
from US$35.30
|
144
in stock
|
Buy Now | |
Distrelec
from US$48.90
|
144
in stock
|
Buy Now | |
Electro Enterprises
from US$26.28
|
107
in stock
|
Buy Now | |
TE Store
from US$58.53
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$41.91
|
53
in stock
|
Buy Now | |
Avnet America
from US$37.09
|
-
|
Buy Now | |
RS Americas
from US$39.85
|
-
|
Buy Now | |
element14
from US$41.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 26 |
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Type | Socket |
Contact Style | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 sockets supplied with receptacles are loose piece. |
Sealable | No |
Product Type | Connector |
Blindmate | No |
Shell Size | 2 |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,RCPT,STD,90,ZN | TTI Europe |
D-Sub MIL Spec Conn 26 POS RECPT CRIMP HIGH | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY RCPT STD90ZN2CONT | Distrelec |
D SUB CONN, RCPT, 26POS, DA, CRIMP | Farnell |
AMPLIMITE,ASY,RCPT,STD,90,ZN,2,CONT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 26 Power/Signal/Coax Combination: No Connector Shell Size: 2 Receptacle Cable-to-Cable 26 | Box Mount D-Sub Connector | Part Number: 1757824-8 | Internal Number: 1757824-8 | TE Connectivity | TE Store |
D Sub Connector, High Density-Hd, 26 Position, Receptacle | Newark Electronics |
Conn High Density D-Sub SKT 26 POS Crimp ST Cable Mount 26 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Socket, 26Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 1757824-8 | RS Americas |
HD D SUB CONN, RCPT, DA, 26POS, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DA |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Metal Body |
Where can I find additional details, specifications and documents for a 1757824-8?
Additional datasheets, footprints and schematics for 1757824-8 are listed on our Part Details page. You can also find images and similar parts to 1757824-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757824-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757824-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757824-8 fall under?
The 1757824-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757824-8 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757824-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757824-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757824-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1757824-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757824-8 often in real-time on the comparison pages.
What if I can't find stock of 1757824-8?
You can fill out our help required form which you can use to request a quote for 1757824-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.