Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1757824-7,
EG5348-000 |
Prices starting from US$12.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$42.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$38.20
|
223
in stock
|
Buy Now | |
Rapid Electronics
from US$55.34
|
223
in stock
|
Buy Now | |
Chip One Stop
from US$31.60
|
223
in stock
|
Buy Now | |
Distrelec
from US$52.52
|
223
in stock
|
Buy Now | |
TTI Europe
from US$12.69
|
188
in stock
|
Buy Now | |
TE Store
from US$60.11
|
102
in stock
|
Buy Now | |
Powell Electronics
from US$50.12
|
52
in stock
|
Buy Now | |
Avnet America
from US$38.44
|
-
|
Buy Now | |
RS Americas
from US$41.84
|
-
|
Buy Now | |
element14
from US$38.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Non-Magnetic | No |
Shell Plating Material | Zinc |
Retention Clip Material | Stainless Steel |
Number of Positions | 15 |
Power/Signal/Coax Combination | No |
Contact Size | 22 |
Contact Type | Socket |
Contact Current Rating (Max) | 5A |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 sockets supplied with receptacles are loose piece. |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 1 |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Amplimite,asy,rcpt,std,90,zn,1,ct |Amp Te Connectivity 1757824-7 | Newark Electronics |
D-Sub MIL Spec Conn 15 POS RECPT CRIMP HIGH | Rapid Electronics |
TE Connectivity Conn High Density D-Sub SKT 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Distrelec |
AMPLIMITE,ASY,RCPT,STD,90,ZN,1 | TTI Europe |
AMPLIMITE,ASY,RCPT,STD,90,ZN,1,CT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 1757824-7 | Internal Number: 1757824-7 | Alias Number: AMP-0-1757824-7 | TE Connectivity | TE Store |
Connector High Density D Subminiature Receptacle 15 Position 2.29mm Crimp Straight Cable Mount | Avnet America |
Conn, D-Sub, Cable Socket, 15Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 1757824-7 | RS Americas |
HD-D SUB CONNECTOR, RCPT, 15POS, CRIMP | element14 |
Conn High Density D-Sub SKT 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1757824-7?
Additional datasheets, footprints and schematics for 1757824-7 are listed on our Part Details page. You can also find images and similar parts to 1757824-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757824-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757824-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757824-7 fall under?
The 1757824-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757824-7 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757824-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757824-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757824-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1757824-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757824-7 often in real-time on the comparison pages.
What if I can't find stock of 1757824-7?
You can fill out our help required form which you can use to request a quote for 1757824-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.