Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$28.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.40
|
63
in stock
|
Buy Now | |
TE Store
from US$53.80
|
143
in stock
|
Buy Now | |
Newark Electronics
from US$37.01
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$51.45
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$34.70
|
57
in stock
|
Buy Now | |
Distrelec
from US$31.23
|
57
in stock
|
Buy Now | |
Electro Enterprises
from US$31.50
|
50
in stock
|
Buy Now | |
Farnell
from US$49.76
|
46
in stock
|
Buy Now | |
Avnet America
from US$28.69
|
-
|
Buy Now | |
RS Americas
from US$49.61
|
-
|
Buy Now | |
element14
from US$29.73
|
-
|
Buy Now | |
TTI Europe
from US$32.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS14004-1 |
Shell Material | Steel |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 104 |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Style | Socket |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 sockets supplied with receptacles are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shell Size | 6 |
Sealable | No |
Blindmate | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,ASY,RCPT,STD,90,ZN,6 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Receptacle Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 1757824-6 | Internal Number: 1757824-6 | TE Connectivity | TE Store |
AMPLIMITE 90 d-sub cable socket, 104 way | RS |
D-Sub Mil Spec Connectors Assy Rcpt Std 90 Zn6 Rohs Compliant: Yes |Amp Te Connectivity 1757824-6 | Newark Electronics |
D-Sub MIL Spec Connectors ASSY RCPT STD 90 ZN6 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY RCPT STD90ZN6 | Distrelec |
D SUB HOUSING, RCPT, DF SZ, 104POS | Farnell |
Conn Housing RCP 104 POS Crimp ST | Avnet America |
AMPLIMITE 90 d-sub cable socket, 104 way | TE Connectivity 1757824-6 | RS Americas |
Where can I find additional details, specifications and documents for a 1757824-6?
Additional datasheets, footprints and schematics for 1757824-6 are listed on our Part Details page. You can also find images and similar parts to 1757824-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757824-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757824-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757824-6 fall under?
The 1757824-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757824-6 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757824-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757824-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757824-6 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1757824-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757824-6 often in real-time on the comparison pages.
What if I can't find stock of 1757824-6?
You can fill out our help required form which you can use to request a quote for 1757824-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.