1757824-4 Part Information

Details for 1757824-4 by TE Connectivity

Connectors>D-Shaped Connectors>D-Sub Connectors>Box Mount D-Sub Connectors

Featured Distributor

Farnell
Farnell

17578244

Buy Now
  • Free shipping on UK online orders over £40. Information
Pricing
BreakPrice
114.0700
1013.0600
2512.8100
10012.5700
25012.3200
50012.0700
Stock Information
Available in stock: 205
Additional stock arrives in: weeks
Details
Manufacturer: Amp - Te Connectivity

Part Downloads

Part Specifications

Shell Plating Material Zinc
Box Mount D-Sub Connector Insert Arrangement MS18276-2
Shell Material Steel
Non-Magnetic No
Retention Clip Material Stainless Steel
Number of Positions 62
Power/Signal/Coax Combination No
Contact Size 22
Contact Current Rating (Max) 5A
Contact Type Socket
Contact Style Socket
Centerline (Pitch) .09in, 2.29mm
NASA Qualification No
Mounting Hole Diameter .12in, 3.05mm
ULTRA-LITE Connector No
Circuit Application Signal
Comment Size 22 sockets supplied with receptacles are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating.
Packaging Method Carton
Connector Style Receptacle
Shell Size 4
Product Type Connector
Sealable No
Blindmate No
Connector System Cable-to-Cable
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -55 – 125°C, -67 – 257°F
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 4968
Global Product Line: 243
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • CONNECTOR, HOUSING, HD D SUB, 62 POSITION, RECEPTACLE; No. of Positions:62Positions; Connector Type:High Density D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 90 Series; Gender:Receptacle; Connector Body Material:Steel BodyRoHS Compliant: Yes | Newark Electronics
  • Conn Housing RCP 62 POS Crimp ST | Avnet America
  • AMPLIMITE 90 Series Series Straight Military Crimp D-Sub Conn, Socket, 62 Way | Allied Electronics & Automation
  • Conn Housing RCP 62 POS Crimp ST | Avnet Europe
  • AMPLIMITE,ASY,RCPT,STD,90,ZN,4 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 62 Power/Signal/Coax Combination: No D-Sub Shell Size: 4 Receptacle Cable-to-Cable 62 | Box Mount D-Sub Connector | Part Number: 1757824-4 | Internal Number: 1757824-4 | TE Connectivity | TE Store
  • AMPLIMITE ASY RCPT STD 90 ZN 4 | TTI Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1757824-4?

Additional datasheets, footprints and schematics for 1757824-4 are listed in our Part Details tab. You can also find the 1757824-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1757824-4 in the Pricing & Inventory tab next to part details. You can view 1757824-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1757824-4 fall under?

The 1757824-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1757824-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1757824-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1757824-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 1757824-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 1757824-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1757824-4 often in real-time on the comparison pages.

What if I can't find stock of 1757824-4?

You can fill out our help required form which you can use to request a quote for 1757824-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1757824-4

Loading...
Loading Results for 1757824-4
We use cookies to improve your experience. See our privacy policy.
Okay