Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.48
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$15.48
|
2,262
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
2,262
in stock
|
Buy Now | |
Rapid Electronics
from US$17.21
|
2,252
in stock
|
Buy Now | |
Distrelec
from US$16.28
|
2,252
in stock
|
Buy Now | |
Farnell
from US$17.29
|
1,812
in stock
|
Buy Now | |
TTI Europe
from US$11.36
|
800
in stock
|
Buy Now | |
Electro Enterprises
from US$13.13
|
323
in stock
|
Buy Now | |
Powell Electronics
from US$15.93
|
86
in stock
|
Buy Now | |
TE Store
from US$19.28
|
51
in stock
|
Buy Now | |
Avnet America
from US$11.99
|
-
|
Buy Now | |
RS Americas
from US$16.21
|
-
|
Buy Now | |
element14
from US$18.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18275-2 |
Shell Material | Steel |
Shell Plating Material | Zinc |
Non-Magnetic | No |
Number of Positions | 44 |
Power/Signal/Coax Combination | No |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Size | 22 |
Contact Style | Socket |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 22 sockets supplied with receptacles are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Carton |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Sealable | No |
Connector System | Cable-to-Cable |
Blindmate | No |
Shell Size | 3 |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Assy Rcpt Std 90 Zn3 |Amp Te Connectivity 1757824-3 | Newark Electronics |
D-Sub MIL Spec Connectors ASSY RCPT STD 90 ZN3 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY RCPT STD90ZN3 | Distrelec |
D SUB HOUSING, RCPT, DB SZ, 44POS | Farnell |
AMPLIMITE ASY RCPT STD 90 ZN 3 | TTI Europe |
AMPLIMITE 90 d-sub cable socket, 44 way | RS |
AMPLIMITE,ASY,RCPT,STD,90,ZN,3 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 44 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 44 | Box Mount D-Sub Connector | Part Number: 1757824-3 | Internal Number: 1757824-3 | TE Connectivity | TE Store |
Conn Housing RCP 44 POS Crimp ST Panel Mount | Avnet America |
AMPLIMITE 90 Series Series Straight Military Crimp D-Sub Conn, Socket, 44 Way | TE Connectivity 1757824-3 | RS Americas |
SOCKET, D SUB, CRIMP, HD, 44WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 44Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE 90 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 90 Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1757824-3?
Additional datasheets, footprints and schematics for 1757824-3 are listed on our Part Details page. You can also find images and similar parts to 1757824-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757824-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757824-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757824-3 fall under?
The 1757824-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757824-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757824-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757824-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757824-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 1757824-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757824-3 often in real-time on the comparison pages.
What if I can't find stock of 1757824-3?
You can fill out our help required form which you can use to request a quote for 1757824-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.