Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.96
|
30
in stock
|
Buy Now | |
TTI Europe
from US$15.99
|
2,154
in stock
|
Buy Now | |
TE Store
from US$36.35
|
95
in stock
|
Buy Now | |
Newark Electronics
from US$23.39
|
93
in stock
|
Buy Now | |
element14
from US$26.90
|
30
in stock
|
Buy Now | |
Electro Enterprises
from US$21.17
|
3
in stock
|
Buy Now | |
Avnet America
from US$19.32
|
-
|
Buy Now | |
RS Americas
from US$19.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18273-2 |
Retention Clip Material | Stainless Steel |
Non-Magnetic | No |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 pins supplied with plugs are loose piece. |
Connector Style | Plug |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 1 |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,ASY,PLUG,STD,90,ZN | TTI Europe |
AMPLIMITE,ASY,PLUG,STD,90,ZN,1,CT Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 1 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 1757823-7 | Internal Number: 1757823-7 | TE Connectivity | TE Store |
D Sub Connector, High Density-Hd, 15 Position, Plug | Newark Electronics |
HD D SUB CONNECTOR, PLUG, 15POS, CRIMP | element14 |
Conn High Density D-Sub PIN 15 POS Crimp ST Panel Mount 15 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Plug, 15Pos, STR, 90 Series, Crimp, 22AWG | TE Connectivity 1757823-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1757823-7?
Additional datasheets, footprints and schematics for 1757823-7 are listed on our Part Details page. You can also find images and similar parts to 1757823-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757823-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757823-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757823-7 fall under?
The 1757823-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757823-7 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757823-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757823-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757823-7 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1757823-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757823-7 often in real-time on the comparison pages.
What if I can't find stock of 1757823-7?
You can fill out our help required form which you can use to request a quote for 1757823-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.