Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$69.52
|
1,043
in stock
|
Buy Now | |
Newark Electronics
from US$64.62
|
1,043
in stock
|
Buy Now | |
Rapid Electronics
from US$73.26
|
1,043
in stock
|
Buy Now | |
Chip One Stop
from US$47.30
|
1,043
in stock
|
Buy Now | |
Farnell
from US$74.96
|
835
in stock
|
Buy Now | |
Avnet America
from US$52.99
|
-
|
Buy Now | |
RS Americas
from US$72.35
|
-
|
Buy Now | |
TTI Europe
from US$55.70
|
-
|
Buy Now | |
TE Store
from US$85.23
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS14004-1 |
Shell Material | Steel |
Non-Magnetic | No |
Power/Signal/Coax Combination | No |
Number of Positions | 104 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 22 pins supplied with plugs are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Carton |
Connector Style | Plug |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 6 |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Assm Plug Std 90 Zn6 |Amp Te Connectivity 1757823-6 | Newark Electronics |
D-Sub MIL Spec Connectors ASSM PLUG STD 90 ZN6 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY PLUGSTD90ZN6 | Distrelec |
D SUB CONNECTOR, PLUG, 104POS, CRIMP | Farnell |
Conn Housing PL 104 POS Crimp ST | Avnet America |
AMPLIMITE, ASY, PLUG, STD,90,ZN,6 | TE Connectivity 1757823-6 | RS Americas |
104P AMPLIMITE PLUG STD 90 ZN | TTI Europe |
AMPLIMITE,ASY,PLUG,STD,90,ZN,6 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 104 Power/Signal/Coax Combination: No Connector Shell Size: 6 Plug Cable-to-Cable 104 | Box Mount D-Sub Connector | Part Number: 1757823-6 | Internal Number: 1757823-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1757823-6?
Additional datasheets, footprints and schematics for 1757823-6 are listed on our Part Details page. You can also find images and similar parts to 1757823-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757823-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757823-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757823-6 fall under?
The 1757823-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757823-6 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757823-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757823-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757823-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1757823-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757823-6 often in real-time on the comparison pages.
What if I can't find stock of 1757823-6?
You can fill out our help required form which you can use to request a quote for 1757823-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.