Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.73
|
40
in stock
|
Buy Now | |
Powell Electronics
from US$15.20
|
913
in stock
|
Buy Now | |
Newark Electronics
from US$18.77
|
82
in stock
|
Buy Now | |
Rapid Electronics
from US$21.56
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
59
in stock
|
Buy Now | |
Distrelec
from US$23.73
|
59
in stock
|
Buy Now | |
RS Americas
from US$16.09
|
11
in stock
|
Buy Now | |
element14
from US$18.67
|
-
|
Buy Now | |
Electro Enterprises
from US$16.43
|
-
|
Buy Now | |
TTI Europe
from US$18.37
|
-
|
Buy Now | |
TE Store
from US$24.11
|
-
|
Buy Now | |
Farnell
from US$29.51
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18277-2 |
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Shell Plating Material | Zinc |
Power/Signal/Coax Combination | No |
Number of Positions | 78 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Size | 22 |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Centerline (Pitch) | .09in, 2.29mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 22 pins supplied with plugs are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Carton |
Sealable | No |
Connector Style | Plug |
Connector System | Cable-to-Cable |
Shell Size | 5 |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Product Type | Connector |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connector, Housing, Hd D Sub, 78 Position, Plug | Newark Electronics |
D-Sub MIL Spec Connectors ASSM PLUG STD 90 ZN5 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY PLUGSTD90ZN5 | Distrelec |
AMPLIMITE 90 d-sub cable plug, 78 pin | RS |
AMPLIMITE 90 Series Series Straight Military Crimp D-Sub Connector Plug 78 Way | TE Connectivity 1757823-5 | RS Americas |
PLUG, D SUB, CRIMP, HD, 78WAY | element14 |
AMPLIMITE ASY PLUG STD 90 ZN 5 | TTI Europe |
AMPLIMITE,ASY,PLUG,STD,90,ZN,5 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 78 Power/Signal/Coax Combination: No Connector Shell Size: 5 Plug Cable-to-Cable 78 | Box Mount D-Sub Connector | Part Number: 1757823-5 | Internal Number: 1757823-5 | TE Connectivity | TE Store |
Conn Housing PL 78 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 78Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DD |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 90 Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1757823-5?
Additional datasheets, footprints and schematics for 1757823-5 are listed on our Part Details page. You can also find images and similar parts to 1757823-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757823-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757823-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757823-5 fall under?
The 1757823-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757823-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757823-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757823-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757823-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1757823-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757823-5 often in real-time on the comparison pages.
What if I can't find stock of 1757823-5?
You can fill out our help required form which you can use to request a quote for 1757823-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.