Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.76
|
No stock
|
Buy Now | |
Electro Enterprises
from US$11.32
|
131
in stock
|
Buy Now | |
TE Store
from US$18.54
|
125
in stock
|
Buy Now | |
Rapid Electronics
from US$24.42
|
5
in stock
|
Buy Now | |
Distrelec
from US$17.71
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$7.34
|
2
in stock
|
Buy Now | |
Avnet America
-
|
144
in stock
|
Buy Now | |
Newark Electronics
-
|
74
in stock
|
Buy Now | |
RS Americas
from US$9.56
|
-
|
Buy Now | |
element14
from US$22.80
|
-
|
Buy Now | |
TTI Europe
from US$13.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | No |
---|---|
Shell Plating Material | Zinc |
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18275-2 |
Shell Material | Steel |
Number of Positions | 44 |
Power/Signal/Coax Combination | No |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Style | Pin |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | 2.29mm, .09in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 22 pins supplied with plugs are loose piece. |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 3 |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,PLUG,STD,90,ZN,3 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 44 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 44 | Box Mount D-Sub Connector | Part Number: 1757823-3 | Internal Number: 1757823-3 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors ASSM PLUG STD 90 ZN3 | Rapid Electronics |
TE Connectivity - AMP AMPLIMITE ASY PLUGSTD90ZN3 | Distrelec |
Conn Housing PL 44 POS Crimp ST Panel Mount | Avnet America |
1757823-3 Rohs Compliant: Yes |Amp Te Connectivity 1757823-3. | Newark Electronics |
Conn D-Sub Cable Plug 44Pos STR 109 Series Crimp 20AWG | TE Connectivity 1757823-3 | RS Americas |
PLUG, D SUB, CRIMP, HD, 44WAY | element14 |
AMPLIMITE ASY PLUG STD 90 ZN 3 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Positions | 44Ways |
---|---|
Connector Type | High Density D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE 90 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 90 Series Connectors |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1757823-3?
Additional datasheets, footprints and schematics for 1757823-3 are listed on our Part Details page. You can also find images and similar parts to 1757823-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757823-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757823-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757823-3 fall under?
The 1757823-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757823-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757823-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757823-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757823-3 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Rapid Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 1757823-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757823-3 often in real-time on the comparison pages.
What if I can't find stock of 1757823-3?
You can fill out our help required form which you can use to request a quote for 1757823-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.