1757822-5 D-Shaped Connectors by TE Connectivity

AMPLIMITE,ASY,RCPT,FB,109,ZN,5

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$28.49

Distributor Stock
Logo for Distrelec
Distrelec
from US$36.50
36
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.85
36
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$40.69
36
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$37.00
36
in stock
Buy Now
Logo for Farnell
Farnell
from US$39.74
29
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$28.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$34.38
-
Buy Now
Logo for Sager
Sager
from US$31.69
-
Buy Now

Specifications

Shell Plating Material Zinc
Box Mount D-Sub Connector Insert Arrangement MS18277-1
Non-Magnetic No
Retention Clip Material Stainless Steel
Shell Material Steel
Power/Signal/Coax Combination No
Number of Positions 50
Contact Size 20
Contact Type Socket
Contact Style Socket
Contact Current Rating (Max) 7.5A
Centerline (Pitch) 2.77mm, .109in
NASA Qualification No
Mounting Hole Diameter 2.25mm, .088in
ULTRA-LITE Connector No
Circuit Application Signal
Comment "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating.
Packaging Method Package
Sealable No
Connector Style Receptacle
Blindmate No
Product Type Connector
Shell Size 5
Connector & Contact Terminates To Wire & Cable
Connector System Cable-to-Cable
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

D-Sub Mil Spec Conn Amplimite Asy Rcpt Fb 109 Zn |Amp Te Connectivity 1757822-5 | Newark Electronics
D-Sub MIL Spec Conn AMPLIMITE ASY RCPT FB 109 ZN | Rapid Electronics
TE Connectivity Conn D-Subminiature SKT 50 POS Crimp ST Cable Mount 50 Terminal 1 Port Package | Distrelec
D SUB CONNECTOR, RCPT, 50POS, CRIMP | Farnell
Conn Housing RCP 50 POS Crimp ST | Avnet America
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Fb,109,Zn,5 | TE Connectivity 1757822-5 | RS Americas
D-Sub MIL Spec Connectors AMPLIMITE ASY RCPT FB 109 ZN 5 | Sager


1757822-5 . Unknown Parts by Unknown

D SUB CONNECTOR RCPT 50POS CRIMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1757822-5?

Additional datasheets, footprints and schematics for 1757822-5 are listed on our Part Details page. You can also find images and similar parts to 1757822-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1757822-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757822-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1757822-5 fall under?

The 1757822-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1757822-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1757822-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1757822-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1757822-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1757822-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1757822-5 often in real-time on the comparison pages.

What if I can't find stock of 1757822-5?

You can fill out our help required form which you can use to request a quote for 1757822-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay