Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$27.44
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$25.37
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$30.46
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$25.70
|
74
in stock
|
Buy Now | |
Farnell
from US$29.59
|
60
in stock
|
Buy Now | |
Avnet America
from US$21.48
|
-
|
Buy Now | |
RS Americas
from US$25.91
|
-
|
Buy Now | |
Sager
from US$23.89
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Non-Magnetic | No |
Shell Plating Material | Zinc |
Power/Signal/Coax Combination | No |
Number of Positions | 9 |
Contact Size | 20 |
Contact Base Material | Copper Alloy |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .091in, 2.31mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Package |
Blindmate | No |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn Amplimite Asy Plug Fb 109 Zn |Amp Te Connectivity 1757821-1 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE ASY PLUG FB 109 ZN | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 9 POS Crimp ST Panel Mount 9 Terminal 1 Port Package | Distrelec |
D SUB CONNECTOR, PLUG, 9POS, CRIMP | Farnell |
Conn Housing PL 9 POS Crimp ST Panel Mount | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Fb,109,Zn,1 | TE Connectivity 1757821-1 | RS Americas |
D-Sub MIL Spec Connectors AMPLIMITE ASY PLUG FB 109 ZN 1 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 1757821-1?
Additional datasheets, footprints and schematics for 1757821-1 are listed on our Part Details page. You can also find images and similar parts to 1757821-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757821-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757821-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757821-1 fall under?
The 1757821-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757821-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757821-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757821-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757821-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1757821-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757821-1 often in real-time on the comparison pages.
What if I can't find stock of 1757821-1?
You can fill out our help required form which you can use to request a quote for 1757821-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.