Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1757820-8,
CN5231-000 |
Prices starting from US$5.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.11
|
No stock
|
Buy Now | |
TTI Europe
from US$17.68
|
588
in stock
|
Buy Now | |
Rapid Electronics
from US$52.39
|
435
in stock
|
Buy Now | |
Chip One Stop
from US$29.20
|
421
in stock
|
Buy Now | |
Newark Electronics
from US$36.62
|
388
in stock
|
Buy Now | |
TE Store
from US$56.92
|
248
in stock
|
Buy Now | |
Sager
from US$38.10
|
148
in stock
|
Buy Now | |
element14
from US$45.54
|
17
in stock
|
Buy Now | |
Farnell
from US$42.61
|
17
in stock
|
Buy Now | |
Distrelec
from US$68.93
|
14
in stock
|
Buy Now | |
Heilind Electronics
from US$46.06
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.06
|
3
in stock
|
Buy Now | |
Avnet America
from US$5.72
|
-
|
Buy Now | |
RS Americas
from US$53.70
|
-
|
Buy Now | |
Boersig
from US$54.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Non-Magnetic | No |
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
Number of Positions | 25 |
Power/Signal/Coax Combination | No |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Style | Socket |
Contact Mating Area Plating Material | Gold over Nickel |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Shell Size | 3 |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,RCPT,STD,109,ZN | TTI Europe |
D-Sub MIL Spec Conn 25 POS RECPT CRIMP STD | Rapid Electronics |
D Sub Shell, Receptacle, 25 Position, Steel | Newark Electronics |
AMPLIMITE,ASY,RCPT,STD,109,ZN,3,CT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 1757820-8 | Internal Number: 1757820-8 | Alias Number: AMP-0-1757820-8 | 3 | TE Connectivity | TE Store |
D-Sub MIL Spec Connectors 25 POS RECPT, CRIMP STD DENSITY | Sager |
D-SUB HOUSING, RCPT, 25POS, STEEL | element14 |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle Crimp | Distrelec |
AMPLIMITEASYRCPTSTD109ZN3CT | Heilind Electronics |
AMPLIMITE 109 d-sub cable socket, 25 way | RS |
Conn D-Subminiature SKT 25 POS Crimp ST Panel Mount 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Socket, 25Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 1757820-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 109 Series Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1757820-8?
Additional datasheets, footprints and schematics for 1757820-8 are listed on our Part Details page. You can also find images and similar parts to 1757820-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757820-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757820-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757820-8 fall under?
The 1757820-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757820-8 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757820-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757820-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757820-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Newark Electronics and TE Store have stock available or on a lead time for 1757820-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757820-8 often in real-time on the comparison pages.
What if I can't find stock of 1757820-8?
You can fill out our help required form which you can use to request a quote for 1757820-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.