Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1757820-6,
CN5230-000 |
Prices starting from US$6.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.05
|
No stock
|
Buy Now | |
TE Store
from US$34.21
|
1,544
in stock
|
Buy Now | |
Electro Enterprises
from US$8.57
|
597
in stock
|
Buy Now | |
TTI Europe
from US$6.66
|
465
in stock
|
Buy Now | |
Newark Electronics
from US$23.47
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$27.02
|
116
in stock
|
Buy Now | |
Chip One Stop
from US$17.20
|
116
in stock
|
Buy Now | |
RS Americas
from US$17.85
|
112
in stock
|
Buy Now | |
Avnet America
from US$17.25
|
-
|
Buy Now | |
element14
from US$25.54
|
-
|
Buy Now | |
Boersig
from US$26.96
|
-
|
Buy Now | |
Sager
from US$14.65
|
-
|
Buy Now | |
Farnell
from US$22.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Number of Positions | 9 |
Power/Signal/Coax Combination | No |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Contact Type | Socket |
Contact Style | Socket |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Shell Size | 1 |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Sealable | No |
Connector System | Cable-to-Cable |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,ASY,RCPT,STD,109,ZN,1,CT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 1757820-6 | Internal Number: 1757820-6 | Alias Number: AMP-0-1757820-6 | TE Connectivity | TE Store |
DSUB E09S CRIMP:REC+SKTS | TTI Europe |
D Sub Shell, Receptacle, 9 Position, Steel | Newark Electronics |
AMPLIMITE ASY RCPT STD 109 ZN 1 CT | Rapid Electronics |
Conn D-Sub Cable Socket 9Pos STR 109 Series Crimp 20AWG | TE Connectivity 1757820-6 | RS Americas |
ER - Receptacle, D-Sub | RS |
Conn Housing RCP 9 POS Crimp ST Panel Mount | Avnet America |
D SUB HOUSING, 9POS, DE, STEEL | element14 |
D-Sub Standard Connectors 1757820-6 | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | Size 20 Crimp Snap-in Contacts |
SVHC | Lead (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1757820-6?
Additional datasheets, footprints and schematics for 1757820-6 are listed on our Part Details page. You can also find images and similar parts to 1757820-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757820-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757820-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757820-6 fall under?
The 1757820-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757820-6 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757820-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757820-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757820-6 have stock available?
Authorised distributors including TE Store, Electro Enterprises, TTI Europe, Newark Electronics and Rapid Electronics have stock available or on a lead time for 1757820-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757820-6 often in real-time on the comparison pages.
What if I can't find stock of 1757820-6?
You can fill out our help required form which you can use to request a quote for 1757820-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.