Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.42
|
204
in stock
|
Buy Now | |
Rapid Electronics
from US$7.99
|
2,585
in stock
|
Buy Now | |
Chip One Stop
from US$4.50
|
2,585
in stock
|
Buy Now | |
Distrelec
from US$14.78
|
2,585
in stock
|
Buy Now | |
TTI Europe
from US$5.55
|
1,008
in stock
|
Buy Now | |
Powell Electronics
from US$10.38
|
829
in stock
|
Buy Now | |
RS Americas
from US$6.76
|
586
in stock
|
Buy Now | |
TE Store
from US$12.19
|
527
in stock
|
Buy Now | |
Heilind Electronics
from US$8.87
|
273
in stock
|
Buy Now | |
element14
from US$9.77
|
87
in stock
|
Buy Now | |
Farnell
from US$9.75
|
87
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.87
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$8.08
|
43
in stock
|
Buy Now | |
Avnet America
-
|
1,281
in stock
|
Buy Now | |
Sager
from US$5.80
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Zinc |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Type | Socket |
Contact Style | Socket |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Carton |
Blindmate | No |
Connector System | Cable-to-Cable |
Shell Size | 3 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Sealable | No |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Connectors RECP 25P SERIES 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DB-25 Receptacle Crimp | Distrelec |
AMPLIMITE ASY RCPT STD109ZN3 | TTI Europe |
Box Mount D-Sub Cable Connector 20AWG 25 Position, Amplimite 109 Series | TE Connectivity 1757820-3 | RS Americas |
AMPLIMITE,ASY,RCPT,STD,109,ZN,3 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 1757820-3 | Internal Number: 1757820-3 | TE Connectivity | TE Store |
AMPLIMITEASYRCPTSTD109ZN3 | Heilind Electronics |
Receptacle 25 way socket 109 Amplimite | RS |
SOCKET, D SUB, CRIMP, STD, 25WAY | element14 |
D Sub Shell, Receptacle, 25 Position, Steel | Newark Electronics |
Conn Housing RCP 25 POS Crimp ST | Avnet America |
AMPLIMITE,ASY,RCPT,STD,109,ZN, | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 109 Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1757820-3?
Additional datasheets, footprints and schematics for 1757820-3 are listed on our Part Details page. You can also find images and similar parts to 1757820-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757820-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757820-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757820-3 fall under?
The 1757820-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757820-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757820-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757820-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757820-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TTI Europe and Powell Electronics have stock available or on a lead time for 1757820-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757820-3 often in real-time on the comparison pages.
What if I can't find stock of 1757820-3?
You can fill out our help required form which you can use to request a quote for 1757820-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.