Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.40
|
60
in stock
|
Buy Now | |
TE Store
from US$9.97
|
3,567
in stock
|
Buy Now | |
element14
from US$5.71
|
891
in stock
|
Buy Now | |
Powell Electronics
from US$8.49
|
753
in stock
|
Buy Now | |
Electro Enterprises
from US$3.87
|
597
in stock
|
Buy Now | |
Newark Electronics
from US$6.67
|
577
in stock
|
Buy Now | |
Farnell
from US$5.31
|
314
in stock
|
Buy Now | |
Heilind Electronics
from US$7.26
|
236
in stock
|
Buy Now | |
RS Americas
from US$5.00
|
153
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.26
|
47
in stock
|
Buy Now | |
Avnet America
from US$4.54
|
-
|
Buy Now | |
Boersig
from US$6.74
|
-
|
Buy Now | |
TTI Europe
from US$4.53
|
-
|
Buy Now | |
Sager
from US$4.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Power/Signal/Coax Combination | No |
Number of Positions | 9 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Socket |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Blindmate | No |
Sealable | No |
Shell Size | 1 |
Product Type | Connector |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,RCPT,STD,109,ZN,1 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 1757820-1 | Internal Number: 1757820-1 | TE Connectivity | TE Store |
No. of Positions:9Ways | element14 |
D Sub Shell, Receptacle, 9 Position, M24308/2-281 | Newark Electronics |
SOCKET, D SUB, CRIMP, STD, 9WAY | Farnell |
AMPLIMITEASYRCPTSTD109ZN1 | Heilind Electronics |
Conn D-Sub Cable Socket 9Pos STR 109 Series Crimp 20AWG | TE Connectivity 1757820-1 | RS Americas |
AMPLIMITE 109 d-sub cable socket, 9 way | RS |
Conn Housing RCP 9 POS Crimp ST | Avnet America |
AMPLIMITE,ASY,RCPT,STD,109,ZN, | TTI Europe |
D-Sub MIL Spec Connectors RECP 9P SERIES 109 | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 9Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 109 Series |
Gender | Receptacle |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 109 Series Connectors |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1757820-1?
Additional datasheets, footprints and schematics for 1757820-1 are listed on our Part Details page. You can also find images and similar parts to 1757820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757820-1 fall under?
The 1757820-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757820-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757820-1 have stock available?
Authorised distributors including TE Store, element14, Powell Electronics, Electro Enterprises and Newark Electronics have stock available or on a lead time for 1757820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757820-1 often in real-time on the comparison pages.
What if I can't find stock of 1757820-1?
You can fill out our help required form which you can use to request a quote for 1757820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.