Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.39
|
No stock
|
Buy Now | |
TTI Europe
from US$10.34
|
535
in stock
|
Buy Now | |
Rapid Electronics
from US$43.45
|
408
in stock
|
Buy Now | |
Chip One Stop
from US$24.80
|
401
in stock
|
Buy Now | |
Electro Enterprises
from US$15.28
|
287
in stock
|
Buy Now | |
TE Store
from US$47.21
|
194
in stock
|
Buy Now | |
Powell Electronics
from US$39.38
|
125
in stock
|
Buy Now | |
Newark Electronics
from US$34.07
|
75
in stock
|
Buy Now | |
element14
from US$37.60
|
64
in stock
|
Buy Now | |
Farnell
from US$37.37
|
64
in stock
|
Buy Now | |
Distrelec
from US$57.19
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.10
|
-
|
Buy Now | |
RS Americas
from US$33.83
|
-
|
Buy Now | |
Boersig
from US$44.96
|
-
|
Buy Now | |
Sager
from US$31.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Box Mount D-Sub Connector Insert Arrangement | MS18275-1 |
Power/Signal/Coax Combination | No |
Number of Positions | 25 |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Type | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 20 contacts supplied with connectors are loose piece., "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Package |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Connector Style | Plug |
Shell Size | 3 |
Connector System | Cable-to-Cable |
Blindmate | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,ASY,PLUG,STD,109,ZN | TTI Europe |
D-Sub MIL Spec Conn 25 POS PLUG CRIMP STD | Rapid Electronics |
AMPLIMITE,ASY,PLUG,STD,109,ZN,3,CT Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Plug Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 1757819-8 | Internal Number: 1757819-8 | Alias Number: AMP-0-1757819-8 | 3 | TE Connectivity | TE Store |
D Sub Shell, Plug, 25 Position, Steel | Newark Electronics |
D-SUB HOUSING, PLUG, 25POS, STEEL | element14 |
TE Connectivity - AMP D-Sub Straight DB-25 Plug Crimp | Distrelec |
Conn D-Subminiature PIN 25 POS Crimp ST Cable Mount 25 Terminal 1 Port | Avnet America |
Conn, D-Sub, Cable Plug, 25Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 1757819-8 | RS Americas |
D-Sub MIL Spec Connectors 25 POS PLUG, CRIMP STD DENSITY | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 25Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 109 Series Size 20 Crimp Snap-in Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 1757819-8?
Additional datasheets, footprints and schematics for 1757819-8 are listed on our Part Details page. You can also find images and similar parts to 1757819-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757819-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757819-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757819-8 fall under?
The 1757819-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757819-8 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757819-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757819-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757819-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Electro Enterprises and TE Store have stock available or on a lead time for 1757819-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757819-8 often in real-time on the comparison pages.
What if I can't find stock of 1757819-8?
You can fill out our help required form which you can use to request a quote for 1757819-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.