Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1757819-6,
CN5229-000 |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.35
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$14.03
|
736
in stock
|
Buy Now | |
Rapid Electronics
from US$27.79
|
483
in stock
|
Buy Now | |
Distrelec
from US$24.97
|
392
in stock
|
Buy Now | |
TTI Europe
from US$5.85
|
280
in stock
|
Buy Now | |
element14
from US$26.14
|
202
in stock
|
Buy Now | |
Farnell
from US$25.89
|
202
in stock
|
Buy Now | |
RS Americas
from US$11.04
|
178
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
125
in stock
|
Buy Now | |
TE Store
from US$24.44
|
97
in stock
|
Buy Now | |
Avnet America
from US$16.57
|
-
|
Buy Now | |
Sager
from US$10.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18273-1 |
Non-Magnetic | No |
Retention Clip Material | Stainless Steel |
Number of Positions | 9 |
Power/Signal/Coax Combination | No |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Style | Pin |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating., Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Shell Size | 1 |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Connector Style | Plug |
Connector System | Cable-to-Cable |
Sealable | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D Sub Shell, Plug, 9 Position, Steel | Newark Electronics |
D-Sub MIL Spec Conn 9 POS PLUG CRIMP STD DENSITY | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Plug Crimp | Distrelec |
AMPLIMITE,ASY,PLUG,STD,109,ZN | TTI Europe |
D-SUB HOUSING, PLUG, 9POS, DE, METAL | element14 |
AMPLIMITE 109 Series Series Straight Military Crimp D-Sub Connector Plug 9 Way | TE Connectivity 1757819-6 | RS Americas |
AMPLIMITE 109 d-sub cable plug, 9 pin | RS |
AMPLIMITE,ASY,PLUG,STD,109,ZN,1,CT Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Plug Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 1757819-6 | Internal Number: 1757819-6 | Alias Number: AMP-0-1757819-6 | TE Connectivity | TE Store |
Conn D-Subminiature PIN 9 POS Crimp ST Panel Mount 9 Terminal 1 Port | Avnet America |
D-Sub MIL Spec Connectors 9 POS PLUG, CRIMP STD DENSITY | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 9Positions |
---|---|
Connector Type | D Sub |
Connector Shell Size | DE |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Metal Body |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 1757819-6?
Additional datasheets, footprints and schematics for 1757819-6 are listed on our Part Details page. You can also find images and similar parts to 1757819-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757819-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757819-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757819-6 fall under?
The 1757819-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757819-6 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757819-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757819-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757819-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, TTI Europe and element14 have stock available or on a lead time for 1757819-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757819-6 often in real-time on the comparison pages.
What if I can't find stock of 1757819-6?
You can fill out our help required form which you can use to request a quote for 1757819-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.