Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.09
|
523
in stock
|
Buy Now | |
Rapid Electronics
from US$16.74
|
1,225
in stock
|
Buy Now | |
Chip One Stop
from US$8.26
|
1,225
in stock
|
Buy Now | |
Distrelec
from US$15.98
|
1,225
in stock
|
Buy Now | |
Farnell
from US$16.85
|
981
in stock
|
Buy Now | |
Powell Electronics
from US$8.87
|
533
in stock
|
Buy Now | |
TE Store
from US$18.32
|
514
in stock
|
Buy Now | |
element14
from US$14.68
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$14.61
|
64
in stock
|
Buy Now | |
Avnet America
from US$11.73
|
-
|
Buy Now | |
RS Americas
from US$9.56
|
-
|
Buy Now | |
TTI Europe
from US$7.53
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Shell Plating Material | Zinc |
Box Mount D-Sub Connector Insert Arrangement | MS18277-1 |
Non-Magnetic | No |
Number of Positions | 50 |
Power/Signal/Coax Combination | No |
Contact Base Material | Copper Alloy |
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Contact Style | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Carton |
Sealable | No |
Product Type | Connector |
Blindmate | No |
Shell Size | 5 |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Connector System | Cable-to-Cable |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub MIL Spec Conn AMPLI ASSY PLUG STD 109 ZN | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Plug Crimp | Distrelec |
D SUB HOUSING, PLUG, DD SZ, 50POS | Farnell |
AMPLIMITE 109 d-sub cable plug, 50 pin | RS |
AMPLIMITE,ASY,PLUG,STD,109,ZN,5 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 50 Power/Signal/Coax Combination: No Connector Shell Size: 5 Plug Cable-to-Cable 50 | Box Mount D-Sub Connector | Part Number: 1757819-5 | Internal Number: 1757819-5 | TE Connectivity | TE Store |
PLUG, D SUB, CRIMP, STD, 50WAY | element14 |
D Sub Shell, Plug, 50 Position, Steel | Newark Electronics |
Conn Housing PL 50 POS Crimp ST Panel Mount | Avnet America |
Conn, D-Sub, Cable Plug, 50Pos, STR, 109 Series, Crimp, 20AWG | TE Connectivity 1757819-5 | RS Americas |
AMPLIMITE ASY PLUG STD109ZN5 | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 50Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DD |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 109 Series Connectors |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1757819-5?
Additional datasheets, footprints and schematics for 1757819-5 are listed on our Part Details page. You can also find images and similar parts to 1757819-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757819-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757819-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757819-5 fall under?
The 1757819-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757819-5 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757819-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757819-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757819-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Powell Electronics have stock available or on a lead time for 1757819-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757819-5 often in real-time on the comparison pages.
What if I can't find stock of 1757819-5?
You can fill out our help required form which you can use to request a quote for 1757819-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.