Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.77
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$9.75
|
11,548
in stock
|
Buy Now | |
Rapid Electronics
from US$10.26
|
11,548
in stock
|
Buy Now | |
Chip One Stop
from US$5.95
|
11,548
in stock
|
Buy Now | |
Distrelec
from US$6.92
|
11,548
in stock
|
Buy Now | |
Farnell
from US$10.34
|
9,245
in stock
|
Buy Now | |
Powell Electronics
from US$9.51
|
828
in stock
|
Buy Now | |
RS Americas
from US$5.46
|
478
in stock
|
Buy Now | |
TE Store
from US$11.17
|
133
in stock
|
Buy Now | |
element14
from US$8.78
|
48
in stock
|
Buy Now | |
TTI Europe
from US$5.07
|
43
in stock
|
Buy Now | |
Heilind Electronics
from US$9.04
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.04
|
1
in stock
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
Sager
from US$8.42
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Box Mount D-Sub Connector Insert Arrangement | MS18274-1 |
Non-Magnetic | No |
Shell Plating Material | Zinc |
Power/Signal/Coax Combination | No |
Number of Positions | 15 |
Contact Size | 20 |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | "Z" is stamped on connectors following M24308 part number as required. "Z" designates zinc shell plating. |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
Blindmate | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 2 |
Connector Style | Plug |
Sealable | No |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D-Sub Mil Spec Connectors Plug 15P Series 109 |Amp Te Connectivity 1757819-2 | Newark Electronics |
D-Sub MIL Spec Connectors PLUG 15P SERIES 109 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DA-15 Plug Crimp | Distrelec |
D SUB HOUSING, PLUG, DA SZ, 15POS | Farnell |
Conn D-Sub Cable Plug 15Pos STR 109 Series Crimp 20AWG | TE Connectivity 1757819-2 | RS Americas |
AMPLIMITE,ASY,PLUG,STD,109,ZN,2 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 1757819-2 | Internal Number: 1757819-2 | TE Connectivity | TE Store |
AMPLIMITE 109 d-sub cable plug, 15 pin | RS |
PLUG, D SUB, CRIMP, STD, 15WAY | element14 |
AMPLIMITE,ASY,PLUG,STD,109,ZN, | TTI Europe |
AMPLIMITEASYPLUGSTD109ZN2 | Heilind Electronics |
Conn Housing PL 15 POS Crimp ST | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DA |
Product Range | AMPLIMITE 109 Series |
Gender | Plug |
Connector Body Material | Steel Body |
For Use With | AMPLIMITE 109 Series Connectors |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1757819-2?
Additional datasheets, footprints and schematics for 1757819-2 are listed on our Part Details page. You can also find images and similar parts to 1757819-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1757819-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1757819-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1757819-2 fall under?
The 1757819-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1757819-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1757819-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1757819-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1757819-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1757819-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1757819-2 often in real-time on the comparison pages.
What if I can't find stock of 1757819-2?
You can fill out our help required form which you can use to request a quote for 1757819-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.